SWITCH TACTILE SPST-NO 1VA 32V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KT11P3SA3M34LFS | 08AK6272 | KT11P3SA3M34LFS |
| Product Name | Tactile Switches | Tact C&k Components | Switches - Tactile Switches |
| Features | RoHS | ||
| Max AC Voltage Rating | 32 volts | ||
| Max DC Voltage Rating | 32 volts | ||
| Switch Type | Tact Switch | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |