Win Source Part Number: 1376500-PTS820J25MSM
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS820
Package: Tape & Reel
Product Status: Active
Base Product Number: PTS820
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: J Lead
Mechanical Life: 200,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 2.50mm
Actuator Orientation: Top Actuated
Outline: 3.90mm x 2.90mm
Illumination: Non-Illuminated
Operating Force: 160gf
Switch Travel: 0.20mm
SWITCH TACTILE SPST-NO 0.05A 12V
2.9mm 1mm Round Button 50mA Brick nogging 3.9mm SPST 160gf 12V SMD Tactile Switches ROHS
Tactile Switches Microminiature SMT Top Actuated
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376500-PTS820J25MSMTRLFS | PTS820J25MSMTRLFS | PTS820J25MSMTRLFS | PTS820J25MSMTRLFS | PTS820J25MSMTRLFS |
| Product Name | Switches - Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) |
| Switch Function | Off-Mom | Momentary Contact |