Alps Alpine Tactile Switches SKPRAAE010

Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKPRAAE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPRAAE010TR-ND
Tactile Switches 4809-SKPRAAE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKPRAAE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPRAAE010CT-ND
Tactile Switches 4809-SKPRAAE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKPRAAE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPRAAE010DKR-ND
Tactile Switches 4809-SKPRAAE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Switches - Tactile Switches - SKPRAAE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKPRAAE010
Switches - Tactile Switches SKPRAAE010
SWITCH TACT SPST-NO .05A 16VDC

SWITCH TACT SPST-NO .05A 16VDC

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKPRAAE010
Key/Switch >> Tactile Switches SKPRAAE010
7.5mm 6.5mm Round Button 50mA Brick nogging 7.8mm SPST 16V SMD Tactile Switches ROHS

7.5mm 6.5mm Round Button 50mA Brick nogging 7.8mm SPST 16V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKPRAAE010TR-ND 4809-SKPRAAE010CT-ND SKPRAAE010 SKPRAAE010
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.80mm x 7.50mm 7.80mm x 7.50mm Height: 6.5mm x Length: 7.8mm x Width: 7.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-2PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers