Manufacturer: C&K
Win Source Part Number: 1193763-KSR223GLFG
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Ingress Protection: IP50 - Dust Protected
Actuator Material: Rubber
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.80mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 125°C
Actuator Height off PCB, Vertical: 2.50mm
Manufacturer Homepage: www.analog.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.01A at 32VDC
Tactile Switches Gold 200Gf Gullwing
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH, SPST, 0.01A, 32VDC, 2N, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1193763-KSR223GLFG | KSR223GLFG | KSR223GLFG | KSR223GLFG | 08AK6268 | 95W3306 |
| Product Name | Tactile Switches - KSR223GLFG | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tact C&k Components | Switch, Spst, 0.01A, 32Vdc, 2N, Smd; Product Range C&k Components |
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | ||
| Terminal Type | Gull Wing Lead | Gull Wing | Surface Mount Technology; SMD |