Alps Alpine Tactile Switches SKSTACE010

Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKSTACE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSTACE010DKR-ND
Tactile Switches 4809-SKSTACE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKSTACE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSTACE010CT-ND
Tactile Switches 4809-SKSTACE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKSTACE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSTACE010TR-ND
Tactile Switches 4809-SKSTACE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Switches - Tactile Switches - SKSTACE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKSTACE010
Switches - Tactile Switches SKSTACE010
SWITCH TACT SPST-NO .05A 16VDC

SWITCH TACT SPST-NO .05A 16VDC

Supplier's Site
Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine - 66AH7074 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine
66AH7074
Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine 66AH7074
TACTILE SWITCH, 0.05A, 16VDC, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 16VDC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKSTACE010DKR-ND 4809-SKSTACE010CT-ND SKSTACE010 66AH7074
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 8.50mm x 8.50mm 8.50mm x 8.50mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF2-F1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15HAP-5C - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Mini Four Leg Key Pad Dome - 5136TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.3997 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers