Citizen Electronics Co., Ltd. Switches - Tactile Switches LS95C4D-T

Description
SWITCH TACT SPST-NO 0.02A 12V
Description
SWITCH TACT SPST-NO 0.02A 12V

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - LS95C4D-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
LS95C4D-T
Switches - Tactile Switches LS95C4D-T
SWITCH TACT SPST-NO 0.02A 12V

SWITCH TACT SPST-NO 0.02A 12V

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches
Product Number LS95C4D-T
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2065P-CH - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3FS-4 SMD Tactile Switch - B3FS-4052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers