SWITCH TACTILE SPST-NO 0.05A 12V
6mm 17mm Round Button 50mA 6mm SPST 12V Plugin-4P,6x6mm Tactile Switches ROHS
SWITCH, TACTILE, 6X6MM, VERT, BLK; Product Range:SKHH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
SWITCH TACT SPST-NO .05A 12VDC
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKHHDHA010-ND | SKHHDHA010 | 94T3243 | SKHHDHA010 |
| Product Name | Tactile Switches | Key/Switch >> Tactile Switches | Switch, Tactile, 6X6Mm, Vert, Blk; Product Range Alps Alpine | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.00mm x 6.00mm | Height: 17mm x Length: 6mm x Width: 6mm |