Alps Alpine Tactile Switches SKHUAKE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHUAKE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUAKE010TR-ND
Tactile Switches 4809-SKHUAKE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKHUAKE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUAKE010CT-ND
Tactile Switches 4809-SKHUAKE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKHUAKE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUAKE010DKR-ND
Tactile Switches 4809-SKHUAKE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKHUAKE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHUAKE010
Switches - Tactile Switches SKHUAKE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine - 66AH7041 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
66AH7041
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine 66AH7041
TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHUAKE010TR-ND 4809-SKHUAKE010CT-ND SKHUAKE010 66AH7041
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.30mm x 6.20mm 6.30mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Product Range Te Connectivity - 32AC5100 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers