SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
2.7mm 1.4mm Round Button 50mA Brick nogging 3mm SPST 12V SMD Tactile Switches ROHS
SWITCH TACT SPST-NO .05A 12VDC
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKSGPCE010CT-ND | 4809-SKSGPCE010TR-ND | SKSGPCE010 | SKSGPCE010 |
| Product Name | Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 3.00mm x 2.70mm | 3.00mm x 2.70mm | Height: 1.4mm x Length: 3mm x Width: 2.7mm |