Manufacturer: C&K Components
Win Source Part Number: 922533-KSS241GLFS
Series: KSS
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: KSS24
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 401-1099-2, *KSS241GLFS, 401-1099-1, KSS241G LFS, *KSS241G, 2266-KSS241GLFS, KSS241G, 401-1099-6, Y39A24110FP
Tactile Switches Silvr 400Gf Gullwing
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 0.05A 50V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 922533-KSS241GLFS | KSS241GLFS | KSS241GLFS | KSS241GLFS |
| Product Name | Tactile Switches - KSS241GLFS | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Terminal Type | Gull Wing Lead | Gull Wing | ||
| Features | RoHS | |||
| Min. Actuating Force | 0.9 lbs (0.4078 kg) | 0.9 lbs (0.3999 kg) | ||
| Max. Actuating Force | 0.9 lbs (0.4078 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) |