SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, 2.54N, 4.5X4.5MM, LOW PROFILE; Product Range:SKRM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:255gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
4.5mm 0.4mm Round Button 50mA Brick nogging 4.5mm SPST 12V SMD Tactile Switches ROHS
SWITCH TACT SPST-NO .05A 12VDC
| DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKRMABE010TR-ND | 4809-SKRMABE010CT-ND | 94T3277 | SKRMABE010 | SKRMABE010 |
| Product Name | Tactile Switches | Tactile Switches | Switch, 2.54N, 4.5X4.5Mm, Low Profile; Product Range Alps Alpine | Key/Switch >> Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Without | Without | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 4.50mm x 4.50mm | 4.50mm x 4.50mm | Height: 0.4mm x Length: 4.5mm x Width: 4.5mm |