SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACT SPST-NO .05A 12VDC
7mm 0.6mm Round Button 50mA Brick nogging 7.5mm SPST 12V SMD Tactile Switches ROHS
TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKRRABE010CT-ND | 4809-SKRRABE010DKR-ND | SKRRABE010 | SKRRABE010 | 66AH7064 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 7.50mm x 7.00mm | 7.50mm x 7.00mm | Height: 0.6mm x Length: 7.5mm x Width: 7mm |