C&K Components Tactile Switches - KST241GLFS KST241GLFS

Description
Manufacturer: C&K Win Source Part Number: 1193771-KST241GLFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Ingress Protection: IP40 Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1193771-KST241GLFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Ingress Protection: IP40 Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KST241GLFS
1193771-KST241GLFS
Tactile Switches - KST241GLFS 1193771-KST241GLFS
Manufacturer: C&K Win Source Part Number: 1193771-KST241GLFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Ingress Protection: IP40 Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC

Manufacturer: C&K
Win Source Part Number: 1193771-KST241GLFS
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Ingress Protection: IP40
Actuator Material: Rubber
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 1.30mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 5.00mm
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 32VDC

Buy Now
Switches - Tactile Switches - KST241GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KST241GLFS
Switches - Tactile Switches KST241GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KST241GLFS
Tactile Switches KST241GLFS
Tactile Switches 6.2Mm Sq 350Gf Gwing

Tactile Switches 6.2Mm Sq 350Gf Gwing

Buy Now Datasheet
Tactile Switches - KST241GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KST241GLFS
Tactile Switches KST241GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1193771-KST241GLFS KST241GLFS KST241GLFS KST241GLFS
Product Name Tactile Switches - KST241GLFS Switches - Tactile Switches Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) SPST-NO
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3568 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3568 kg) 0.8 lbs (0.3499 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details