C&K Components Switches - Tactile Switches KSS243GLFG

Description
SWITCH TACTILE SPST-NO 0.01A 50V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.01A 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - KSS243GLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSS243GLFG
Switches - Tactile Switches KSS243GLFG
SWITCH TACTILE SPST-NO 0.01A 50V

SWITCH TACTILE SPST-NO 0.01A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSS243GLFG
Tactile Switches KSS243GLFG
Tactile Switches Gold 400Gf Gullwing

Tactile Switches Gold 400Gf Gullwing

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSS243GLFG KSS243GLFG
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.9 lbs (0.3999 kg) 0.9 lbs (0.4078 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg) 0.9 lbs (0.4078 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTBL/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Twin Touch Metal Operators - 2ATF3-F4-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Tactile Switches - 2-2213818-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers