C&K Components Tactile Switches - KSS341GLFS KSS341GLFS

Description
Manufacturer: C&K Components Win Source Part Number: 876455-KSS341GLFS Series: KSS Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KSS34 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1102-1, 401-1102-2, Y39A34110FP, *KSS341G, *KSS341GLFS, 401-1102-6, 2266-KSS341GLFS, KSS341G, KSS341G LFS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 876455-KSS341GLFS Series: KSS Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KSS34 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1102-1, 401-1102-2, Y39A34110FP, *KSS341G, *KSS341GLFS, 401-1102-6, 2266-KSS341GLFS, KSS341G, KSS341G LFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSS341GLFS
876455-KSS341GLFS
Tactile Switches - KSS341GLFS 876455-KSS341GLFS
Manufacturer: C&K Components Win Source Part Number: 876455-KSS341GLFS Series: KSS Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KSS34 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1102-1, 401-1102-2, Y39A34110FP, *KSS341G, *KSS341GLFS, 401-1102-6, 2266-KSS341GLFS, KSS341G, KSS341G LFS

Manufacturer: C&K Components
Win Source Part Number: 876455-KSS341GLFS
Series: KSS
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: KSS34
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 401-1102-1, 401-1102-2, Y39A34110FP, *KSS341G, *KSS341GLFS, 401-1102-6, 2266-KSS341GLFS, KSS341G, KSS341G LFS

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSS341GLFS
Tactile Switches KSS341GLFS
Tactile Switches SWITCH TACTILE

Tactile Switches SWITCH TACTILE

Buy Now Datasheet
Switches - Tactile Switches - KSS341GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSS341GLFS
Switches - Tactile Switches KSS341GLFS
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876455-KSS341GLFS KSS341GLFS KSS341GLFS
Product Name Tactile Switches - KSS341GLFS Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Max. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Pushbutton Switches - 3-1825955-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3W Sealed Tactile Switch - B3W-1152 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details