C&K Components Switches - Tactile Switches KSS231GLFS

Description
Win Source Part Number: 1376486-KSS231GLFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSS Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: KSS23 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 7.60mm x 3.70mm Illumination: Non-Illuminated Operating Force: 250gf Switch Travel: 0.30mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376486-KSS231GLFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSS Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: KSS23 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 7.60mm x 3.70mm Illumination: Non-Illuminated Operating Force: 250gf Switch Travel: 0.30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376486-KSS231GLFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376486-KSS231GLFS
Switches - Tactile Switches 1376486-KSS231GLFS
Win Source Part Number: 1376486-KSS231GLFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSS Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: KSS23 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 7.60mm x 3.70mm Illumination: Non-Illuminated Operating Force: 250gf Switch Travel: 0.30mm

Win Source Part Number: 1376486-KSS231GLFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSS
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: KSS23
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP40
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 50VDC
Actuator Orientation: Side Actuated
Outline: 7.60mm x 3.70mm
Illumination: Non-Illuminated
Operating Force: 250gf
Switch Travel: 0.30mm

Buy Now Datasheet
Tactile Switches - KSS231GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSS231GLFS
Tactile Switches KSS231GLFS
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSS231GLFS
Tactile Switches KSS231GLFS
Tactile Switches Sub Min Tact Side Actuated SMT

Tactile Switches Sub Min Tact Side Actuated SMT

Buy Now Datasheet
Switches - Tactile Switches - KSS231GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSS231GLFS
Switches - Tactile Switches KSS231GLFS
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376486-KSS231GLFS KSS231GLFS KSS231GLFS KSS231GLFS
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2500 kg) 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg)
Max. Actuating Force 0.6 lbs (0.2500 kg) 0.6 lbs (0.2500 kg) 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg)
Switch Function Off-Mom Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011-BF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Tactile Switches - 2-2213819-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details