Mitsumi Electric Company, Ltd. Tactile Switches - SOC-152SST SOC-152SST

Description
Manufacturer: Mitsumi Win Source Part Number: 934682-SOC-152SST Series: SOC Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: Not Applicable HTSUS: 8536.50.9031 Other Part Number: 12-SOC-152SSTTR, 12-SOC-152SSTCT, 12-SOC-152SSTDKR
Request a Quote
Description
Manufacturer: Mitsumi Win Source Part Number: 934682-SOC-152SST Series: SOC Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: Not Applicable HTSUS: 8536.50.9031 Other Part Number: 12-SOC-152SSTTR, 12-SOC-152SSTCT, 12-SOC-152SSTDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SOC-152SST - 934682-SOC-152SST - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SOC-152SST
934682-SOC-152SST
Tactile Switches - SOC-152SST 934682-SOC-152SST
Manufacturer: Mitsumi Win Source Part Number: 934682-SOC-152SST Series: SOC Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: Not Applicable HTSUS: 8536.50.9031 Other Part Number: 12-SOC-152SSTTR, 12-SOC-152SSTCT, 12-SOC-152SSTDKR

Manufacturer: Mitsumi
Win Source Part Number: 934682-SOC-152SST
Series: SOC
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: Not Applicable
HTSUS: 8536.50.9031
Other Part Number: 12-SOC-152SSTTR, 12-SOC-152SSTCT, 12-SOC-152SSTDKR

Buy Now
Switches - Tactile Switches - SOC-152SST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SOC-152SST
Switches - Tactile Switches SOC-152SST
SWITCH TACTILE, SPST-NO, 0.02A 1

SWITCH TACTILE, SPST-NO, 0.02A 1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 934682-SOC-152SST SOC-152SST
Product Name Tactile Switches - SOC-152SST Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1301.9316.24TR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2331391-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details