Alps Alpine Tactile Switches SKHMQLE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHMQLE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHMQLE010TR-ND
Tactile Switches 4809-SKHMQLE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKHMQLE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHMQLE010DKR-ND
Tactile Switches 4809-SKHMQLE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKHMQLE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHMQLE010CT-ND
Tactile Switches 4809-SKHMQLE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKHMQLE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHMQLE010
Switches - Tactile Switches SKHMQLE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKHMQLE010
Key/Switch >> Tactile Switches SKHMQLE010
6.2mm 3.1mm Round Button 50mA Brick nogging 6.5mm SPST 12V SMD Tactile Switches ROHS

6.2mm 3.1mm Round Button 50mA Brick nogging 6.5mm SPST 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet
Switch, Tactile, Smd, 1.57N, Grn; Product Range Alps Alpine - 94T3257 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Smd, 1.57N, Grn; Product Range Alps Alpine
94T3257
Switch, Tactile, Smd, 1.57N, Grn; Product Range Alps Alpine 94T3257
SWITCH, TACTILE, SMD, 1.57N, GRN; Product Range:SKHM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:157gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

SWITCH, TACTILE, SMD, 1.57N, GRN; Product Range:SKHM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:157gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHMQLE010TR-ND 4809-SKHMQLE010CT-ND SKHMQLE010 SKHMQLE010 94T3257
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Key/Switch >> Tactile Switches Switch, Tactile, Smd, 1.57N, Grn; Product Range Alps Alpine
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.50mm x 6.20mm 6.50mm x 6.20mm Height: 3.1mm x Length: 6.5mm x Width: 6.2mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-7010-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
Pushbutton Switches - 2300-EB2011-CG - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details