C&K Components Switches - Tactile Switches PTS641SP34SMTR2LFS

Description
Win Source Part Number: 1376502-PTS641SP34SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.40mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 320gf Switch Travel: 0.30mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376502-PTS641SP34SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.40mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 320gf Switch Travel: 0.30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376502-PTS641SP34SMTR2LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376502-PTS641SP34SMTR2LFS
Switches - Tactile Switches 1376502-PTS641SP34SMTR2LFS
Win Source Part Number: 1376502-PTS641SP34SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.40mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 320gf Switch Travel: 0.30mm

Win Source Part Number: 1376502-PTS641SP34SMTR2LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS641
Package: Tape & Reel
Product Status: Active
Base Product Number: PTS641
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 3.40mm
Actuator Orientation: Top Actuated
Outline: 6.30mm x 6.30mm
Illumination: Non-Illuminated
Operating Force: 320gf
Switch Travel: 0.30mm

Buy Now Datasheet
Tactile Switches - PTS641SP34SMTR2LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
PTS641SP34SMTR2LFS
Tactile Switches PTS641SP34SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches PTS641SP34SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
SWITCH TACTILE SPST-NO 0.05A 12V - 174-PTS641SP34SMTR2LFS - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 12V
174-PTS641SP34SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V 174-PTS641SP34SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tact C&k Components - 08AK6880 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
08AK6880
Tact C&k Components 08AK6880
TACT

TACT

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
PTS641SP34SMTR2LFS
Tactile Switches PTS641SP34SMTR2LFS
Tactile Switches SMT Top Actuated Switches

Tactile Switches SMT Top Actuated Switches

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376502-PTS641SP34SMTR2LFS PTS641SP34SMTR2LFS PTS641SP34SMTR2LFS 174-PTS641SP34SMTR2LFS 08AK6880 PTS641SP34SMTR2LFS
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches SWITCH TACTILE SPST-NO 0.05A 12V Tact C&k Components Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Max. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Switch Function Off-Mom Momentary Contact Momentary Contact; Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7016-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details