Alps Alpine Tactile Switches SKPSAAE010

Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKPSAAE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPSAAE010CT-ND
Tactile Switches 4809-SKPSAAE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKPSAAE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPSAAE010TR-ND
Tactile Switches 4809-SKPSAAE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKPSAAE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPSAAE010DKR-ND
Tactile Switches 4809-SKPSAAE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Switches - Tactile Switches - SKPSAAE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKPSAAE010
Switches - Tactile Switches SKPSAAE010
SWITCH TACT SPST-NO .05A 16VDC

SWITCH TACT SPST-NO .05A 16VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKPSAAE010CT-ND 4809-SKPSAAE010TR-ND SKPSAAE010
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.60mm 6.00mm x 6.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Pushbutton Switches - 2300-EB2011G-B-J23ACF - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details