Alps Alpine Tactile Switches SKQGADE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKQGADE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKQGADE010CT-ND
Tactile Switches 4809-SKQGADE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKQGADE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKQGADE010DKR-ND
Tactile Switches 4809-SKQGADE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKQGADE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKQGADE010TR-ND
Tactile Switches 4809-SKQGADE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKQGADE010
Key/Switch >> Tactile Switches SKQGADE010
5.2mm 1.5mm Round Button 50mA Brick nogging 5.2mm SPST 12V SMD Tactile Switches ROHS

5.2mm 1.5mm Round Button 50mA Brick nogging 5.2mm SPST 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - SKQGADE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKQGADE010
Switches - Tactile Switches SKQGADE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKQGADE010CT-ND 4809-SKQGADE010DKR-ND SKQGADE010 SKQGADE010
Product Name Tactile Switches Tactile Switches Key/Switch >> Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 5.20mm x 5.20mm 5.20mm x 5.20mm Height: 1.5mm x Length: 5.2mm x Width: 5.2mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1977265-2 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
B3J Hinged Tactile Switch - B3J-7300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-7010-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers