Manufacturer: C&K
Win Source Part Number: 1051063-KST221GLFS
Packaging: Reel - TR
Termination Style: Gull Wing
Ingress Protection: IP40
Actuator Material: Rubber
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 1.30mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Actuator Height off PCB, Vertical: 5.00mm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Tactile Switches 6.2Mm Sq 200Gf Gwing
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1051063-KST221GLFS | KST221GLFS | KST221GLFS | KST221GLFS |
| Product Name | Tactile Switches - KST221GLFS | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO |
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | |
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) |
| Terminal Type | Gull Wing Lead | Gull Wing |