C&K Components Tactile Switches - KSR211GLFS KSR211GLFS

Description
Manufacturer: C&K Win Source Part Number: 1051056-KSR211GLFS Packaging: Reel - TR Termination Style: Gull Wing Ingress Protection: IP50 - Dust Protected Actuator Material: Rubber Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 180gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Height off PCB, Vertical: 2.50mm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1051056-KSR211GLFS Packaging: Reel - TR Termination Style: Gull Wing Ingress Protection: IP50 - Dust Protected Actuator Material: Rubber Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 180gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Height off PCB, Vertical: 2.50mm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSR211GLFS
1051056-KSR211GLFS
Tactile Switches - KSR211GLFS 1051056-KSR211GLFS
Manufacturer: C&K Win Source Part Number: 1051056-KSR211GLFS Packaging: Reel - TR Termination Style: Gull Wing Ingress Protection: IP50 - Dust Protected Actuator Material: Rubber Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 180gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Height off PCB, Vertical: 2.50mm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: C&K
Win Source Part Number: 1051056-KSR211GLFS
Packaging: Reel - TR
Termination Style: Gull Wing
Ingress Protection: IP50 - Dust Protected
Actuator Material: Rubber
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.80mm
Illumination: Non-Illuminated
Operating Force: 180gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Actuator Height off PCB, Vertical: 2.50mm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tactile Switches - KSR211GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSR211GLFS
Tactile Switches KSR211GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSR211GLFS
Tactile Switches KSR211GLFS
Tactile Switches Silvr 180Gf Gullwing

Tactile Switches Silvr 180Gf Gullwing

Buy Now Datasheet
Switches - Tactile Switches - KSR211GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSR211GLFS
Switches - Tactile Switches KSR211GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1051056-KSR211GLFS KSR211GLFS KSR211GLFS KSR211GLFS
Product Name Tactile Switches - KSR211GLFS Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1835 kg) 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1835 kg) 0.4 lbs (0.1800 kg)
Switch Function Off-Mom Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Metal push-button with M12 connector - MSM II MO M12 Metal Line MSM II Switch with M12 Connector - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
Tactile Switches - 1571296-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-5100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details