Alps Alpine Tactile Switches SKTHBAE010

Description
SWITCH TACTILE SPST-NO 25MA 16V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 25MA 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKTHBAE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKTHBAE010DKR-ND
Tactile Switches 4809-SKTHBAE010DKR-ND
SWITCH TACTILE SPST-NO 25MA 16V

SWITCH TACTILE SPST-NO 25MA 16V

Buy Now Datasheet
Tactile Switches - 4809-SKTHBAE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKTHBAE010CT-ND
Tactile Switches 4809-SKTHBAE010CT-ND
SWITCH TACTILE SPST-NO 25MA 16V

SWITCH TACTILE SPST-NO 25MA 16V

Buy Now Datasheet
Tactile Switches - 4809-SKTHBAE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKTHBAE010TR-ND
Tactile Switches 4809-SKTHBAE010TR-ND
SWITCH TACTILE SPST-NO 25MA 16V

SWITCH TACTILE SPST-NO 25MA 16V

Buy Now Datasheet
Switches - Tactile Switches - SKTHBAE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKTHBAE010
Switches - Tactile Switches SKTHBAE010
SWITCH TACT SPST-NO .025A 16VDC

SWITCH TACT SPST-NO .025A 16VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKTHBAE010DKR-ND 4809-SKTHBAE010CT-ND SKTHBAE010
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Oval Button Oval Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 3.50mm x 3.20mm 3.50mm x 3.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 1-2213819-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Terminal Blk/Strip Wiring Dev - 67743091 - Radwell International
Specs
Switch Type Tact Switch
Configuration Normally Open (NO); Normally Closed (NC)
View Details
B3FS-4 SMD Tactile Switch - B3FS-4055P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers