SWITCH TACTILE SPST-NO 0.01A 32V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KST223GLFG | KST223GLFG |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Features | RoHS | |
| Max Current Rating | 0.0100 amps | 0.0100 amps |
| Max DC Voltage Rating | 32 volts | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact |