Alps Alpine Tactile Switches SKRAAKE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKRAAKE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRAAKE010CT-ND
Tactile Switches 4809-SKRAAKE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRAAKE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRAAKE010TR-ND
Tactile Switches 4809-SKRAAKE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRAAKE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRAAKE010DKR-ND
Tactile Switches 4809-SKRAAKE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKRAAKE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKRAAKE010
Switches - Tactile Switches SKRAAKE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Switch, Smd, 2.45N, 6.2X6.2Mm; Product Range Alps Alpine - 94T3267 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, 2.45N, 6.2X6.2Mm; Product Range Alps Alpine
94T3267
Switch, Smd, 2.45N, 6.2X6.2Mm; Product Range Alps Alpine 94T3267
SWITCH, SMD, 2.45N, 6.2X6.2MM; Product Range:SKRA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:245gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

SWITCH, SMD, 2.45N, 6.2X6.2MM; Product Range:SKRA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:245gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKRAAKE010CT-ND 4809-SKRAAKE010TR-ND SKRAAKE010 94T3267
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Switch, Smd, 2.45N, 6.2X6.2Mm; Product Range Alps Alpine
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331395-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
30mm Key Selector Push Buttons - AK2-3PC-KD - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details