C&K Components Switches - Tactile Switches PTS641SM31SMTR2LFS

Description
Win Source Part Number: 1376548-PTS641SM31SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.10mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 160gf Switch Travel: 0.20mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376548-PTS641SM31SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.10mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 160gf Switch Travel: 0.20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376548-PTS641SM31SMTR2LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376548-PTS641SM31SMTR2LFS
Switches - Tactile Switches 1376548-PTS641SM31SMTR2LFS
Win Source Part Number: 1376548-PTS641SM31SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.10mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 160gf Switch Travel: 0.20mm

Win Source Part Number: 1376548-PTS641SM31SMTR2LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS641
Package: Tape & Reel
Product Status: Active
Base Product Number: PTS641
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 3.10mm
Actuator Orientation: Top Actuated
Outline: 6.30mm x 6.30mm
Illumination: Non-Illuminated
Operating Force: 160gf
Switch Travel: 0.20mm

Buy Now Datasheet
Switches - Tactile Switches PTS641SM31SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
PTS641SM31SMTR2LFS
Tactile Switches PTS641SM31SMTR2LFS
Tactile Switches 50mA 250VAC, 160gf No Pin, 3.1mm height

Tactile Switches 50mA 250VAC, 160gf No Pin, 3.1mm height

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376548-PTS641SM31SMTR2LFS PTS641SM31SMTR2LFS PTS641SM31SMTR2LFS
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC-KD - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Low Profile Process Sealed Tactile - JB15KP-5B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers