C&K Components Switches - Tactile Switches KSR213GLFG

Description
Win Source Part Number: 1376525-KSR213GLFG Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSR Package: Tape & Reel Product Status: Active Base Product Number: KSR21 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP50 - Dust Protected Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.01A @ 32VDC Actuator Height off PCB, Vertical: 2.50mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 180gf Actuator Material: Rubber Switch Travel: 0.25mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376525-KSR213GLFG Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSR Package: Tape & Reel Product Status: Active Base Product Number: KSR21 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP50 - Dust Protected Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.01A @ 32VDC Actuator Height off PCB, Vertical: 2.50mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 180gf Actuator Material: Rubber Switch Travel: 0.25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376525-KSR213GLFG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376525-KSR213GLFG
Switches - Tactile Switches 1376525-KSR213GLFG
Win Source Part Number: 1376525-KSR213GLFG Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSR Package: Tape & Reel Product Status: Active Base Product Number: KSR21 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP50 - Dust Protected Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.01A @ 32VDC Actuator Height off PCB, Vertical: 2.50mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 180gf Actuator Material: Rubber Switch Travel: 0.25mm

Win Source Part Number: 1376525-KSR213GLFG
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSR
Package: Tape & Reel
Product Status: Active
Base Product Number: KSR21
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP50 - Dust Protected
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.01A @ 32VDC
Actuator Height off PCB, Vertical: 2.50mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.80mm
Illumination: Non-Illuminated
Operating Force: 180gf
Actuator Material: Rubber
Switch Travel: 0.25mm

Buy Now Datasheet
Switches - Tactile Switches - KSR213GLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSR213GLFG
Switches - Tactile Switches KSR213GLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSR213GLFG
Tactile Switches KSR213GLFG
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet
Tactile Switches - KSR213GLFG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSR213GLFG
Tactile Switches KSR213GLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site Datasheet
Switch Tactile N.O. SPST Round Button Gull Wing 0.01A 32VDC 0.2VA 100000Cycles 1.8N SMD Automotive T/R - 174-KSR213GLFG - Utmel Electronic Limited
Hong Kong, China
Switch Tactile N.O. SPST Round Button Gull Wing 0.01A 32VDC 0.2VA 100000Cycles 1.8N SMD Automotive T/R
174-KSR213GLFG
Switch Tactile N.O. SPST Round Button Gull Wing 0.01A 32VDC 0.2VA 100000Cycles 1.8N SMD Automotive T/R 174-KSR213GLFG
Switch Tactile N.O. SPST Round Button Gull Wing 0.01A 32VDC 0.2VA 100000Cycles 1.8N SMD Automotive T/R

Switch Tactile N.O. SPST Round Button Gull Wing 0.01A 32VDC 0.2VA 100000Cycles 1.8N SMD Automotive T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376525-KSR213GLFG KSR213GLFG KSR213GLFG KSR213GLFG 174-KSR213GLFG
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches Switch Tactile N.O. SPST Round Button Gull Wing 0.01A 32VDC 0.2VA 100000Cycles 1.8N SMD Automotive T/R
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HAP-1C - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 486-4625-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers