Alps Alpine Tactile Switches SKSDPBE010

Description
SWITCH TACTILE SPDT 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPDT 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKSDPBE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSDPBE010TR-ND
Tactile Switches 4809-SKSDPBE010TR-ND
SWITCH TACTILE SPDT 0.05A 12V

SWITCH TACTILE SPDT 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKSDPBE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSDPBE010DKR-ND
Tactile Switches 4809-SKSDPBE010DKR-ND
SWITCH TACTILE SPDT 0.05A 12V

SWITCH TACTILE SPDT 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKSDPBE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSDPBE010CT-ND
Tactile Switches 4809-SKSDPBE010CT-ND
SWITCH TACTILE SPDT 0.05A 12V

SWITCH TACTILE SPDT 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKSDPBE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKSDPBE010
Switches - Tactile Switches SKSDPBE010
SWITCH TACT SPDT-NO .05A 12VDC

SWITCH TACT SPDT-NO .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKSDPBE010TR-ND 4809-SKSDPBE010CT-ND SKSDPBE010
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Without Without Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Double Pole, Single Throw (DPST); DPST-NO
Switch Dimensions 4.40mm x 3.90mm 4.40mm x 3.90mm
Terminal Type Surface Mount Technology; J Lead Surface Mount Technology; J Lead
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 1437566-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
N program - NDL - Illuminated pushbutton - NDLWS/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3J Hinged Tactile Switch - B3J-3300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers