C&K Components Switches - Tactile Switches KSR251GLFS

Description
Win Source Part Number: 980955-KSR251GLFS Category: Switches>Tactile Switches Series: KSR Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP50 - Dust Protected Actuator Material: Rubber Standard Package: 2,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 450gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 401-1707-6,Y35A25110 FP LFS,401-1707-1,401-1 707-2,*KSR251GLFS,*Y 35A25110FP LFS,KSR251G LFS,Y35A25110FPLFS Base Product Number: KSR25
Request a Quote Datasheet
Description
Win Source Part Number: 980955-KSR251GLFS Category: Switches>Tactile Switches Series: KSR Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP50 - Dust Protected Actuator Material: Rubber Standard Package: 2,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 450gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 401-1707-6,Y35A25110 FP LFS,401-1707-1,401-1 707-2,*KSR251GLFS,*Y 35A25110FP LFS,KSR251G LFS,Y35A25110FPLFS Base Product Number: KSR25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
980955-KSR251GLFS
Switches - Tactile Switches 980955-KSR251GLFS
Win Source Part Number: 980955-KSR251GLFS Category: Switches>Tactile Switches Series: KSR Termination Style: Gull Wing Package: Tape & Reel Ingress Protection: IP50 - Dust Protected Actuator Material: Rubber Standard Package: 2,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.80mm Illumination: Non-Illuminated Operating Force: 450gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 401-1707-6,Y35A25110 FP LFS,401-1707-1,401-1 707-2,*KSR251GLFS,*Y 35A25110FP LFS,KSR251G LFS,Y35A25110FPLFS Base Product Number: KSR25

Win Source Part Number: 980955-KSR251GLFS
Category: Switches>Tactile Switches
Series: KSR
Termination Style: Gull Wing
Package: Tape & Reel
Ingress Protection: IP50 - Dust Protected
Actuator Material: Rubber
Standard Package: 2,500
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.80mm
Illumination: Non-Illuminated
Operating Force: 450gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 401-1707-6,Y35A25110FP LFS,401-1707-1,401-1707-2,*KSR251GLFS,*Y35A25110FP LFS,KSR251G LFS,Y35A25110FPLFS
Base Product Number: KSR25

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSR251GLFS
Tactile Switches KSR251GLFS
Tactile Switches Silvr 450Gf Gullwing

Tactile Switches Silvr 450Gf Gullwing

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 32V - 174-KSR251GLFS - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 32V
174-KSR251GLFS
SWITCH TACTILE SPST-NO 0.05A 32V 174-KSR251GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Switches - Tactile Switches - KSR251GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSR251GLFS
Switches - Tactile Switches KSR251GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Tactile Switches - KSR251GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSR251GLFS
Tactile Switches KSR251GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
KSR251GLFS
Key/Switch >> Tactile Switches KSR251GLFS
50mA 6mm 450gf 32V 3.8mm 2.5mm Round Button Brick nogging SPST SMD,3.8x6mm Tactile Switches ROHS

50mA 6mm 450gf 32V 3.8mm 2.5mm Round Button Brick nogging SPST SMD,3.8x6mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 980955-KSR251GLFS KSR251GLFS 174-KSR251GLFS KSR251GLFS KSR251GLFS KSR251GLFS
Product Name Switches - Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.05A 32V Switches - Tactile Switches Tactile Switches Key/Switch >> Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 1.0 lbs (0.4499 kg) 1.0 lbs (0.4588 kg) 1.0 lbs (0.4499 kg) 1.0 lbs (0.4499 kg) 1.0 lbs (0.4499 kg)
Max. Actuating Force 1.0 lbs (0.4499 kg) 1.0 lbs (0.4588 kg) 1.0 lbs (0.4499 kg) 1.0 lbs (0.4499 kg) 1.0 lbs (0.4499 kg) 1.0 lbs (0.4499 kg)
Terminal Type Gull Wing Lead Gull Wing Gull Wing Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-RT-700 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details