Alps Alpine Tactile Switches SKPMAME010

Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKPMAME010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPMAME010DKR-ND
Tactile Switches 4809-SKPMAME010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKPMAME010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPMAME010CT-ND
Tactile Switches 4809-SKPMAME010CT-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKPMAME010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPMAME010TR-ND
Tactile Switches 4809-SKPMAME010TR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Switch, Tactile, 1.57N, 6X6Mm; Product Range Alps Alpine - 94T3259 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 1.57N, 6X6Mm; Product Range Alps Alpine
94T3259
Switch, Tactile, 1.57N, 6X6Mm; Product Range Alps Alpine 94T3259
SWITCH, TACTILE, 1.57N, 6X6MM; Product Range:SKPM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:157gf; Contact Rating:50mA at 16VDC; Switch Dimensions (L x W):6.6mm x RoHS Compliant: Yes

SWITCH, TACTILE, 1.57N, 6X6MM; Product Range:SKPM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:157gf; Contact Rating:50mA at 16VDC; Switch Dimensions (L x W):6.6mm x RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKPMAME010
Key/Switch >> Tactile Switches SKPMAME010
5.9mm 5mm Round Button 50mA Brick nogging 6mm SPST 16V SMD Tactile Switches ROHS

5.9mm 5mm Round Button 50mA Brick nogging 6mm SPST 16V SMD Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - SKPMAME010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKPMAME010
Switches - Tactile Switches SKPMAME010
SWITCH TACT SPST-NO .05A 16VDC

SWITCH TACT SPST-NO .05A 16VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKPMAME010DKR-ND 4809-SKPMAME010CT-ND 94T3259 SKPMAME010 SKPMAME010
Product Name Tactile Switches Tactile Switches Switch, Tactile, 1.57N, 6X6Mm; Product Range Alps Alpine Key/Switch >> Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 5.90mm 6.00mm x 5.90mm Height: 5mm x Length: 6mm x Width: 5.9mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details