SWITCH TACTILE SPST-NO 0.05A 12V
6mm 8.35mm Round Button 50mA Lying 6mm SPST 12V Plugin Tactile Switches ROHS
SWITCH TACT SPST-NO .05A 12VDC
SWITCH, TACTILE, 6X6MM, HORIZ, BLK; Product Range:SKHH Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKHHLQA010-ND | SKHHLQA010 | SKHHLQA010 | 94T3247 |
| Product Name | Tactile Switches | Key/Switch >> Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 6X6Mm, Horiz, Blk; Product Range Alps Alpine |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 7.50mm x 6.55mm | Height: 8.35mm x Length: 6mm x Width: 6mm |