Win Source Part Number: 1376505-KSR223GNCLFG
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSR
Package: Tape & Reel
Product Status: Active
Base Product Number: KSR22
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP50 - Dust Protected
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 30,000 Cycles
Contact Rating @ Voltage: 0.01A @ 32VDC
Actuator Height off PCB, Vertical: 2.50mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.80mm
Illumination: Non-Illuminated
Operating Force: 200gf
Actuator Material: Rubber
Switch Travel: 0.30mm
SWITCH TACTILE SPST-NC 0.01A 32V
Tactile Switches Gold 200Gf Gullwing
Round Button 10mA Brick nogging SPST-NC 32V 200gf SMD Tactile Switches ROHS
TACTILE SWITCH, 0.01A, 32V, 200GF, SMD ROHS COMPLIANT: YES
SWITCH TACTILE SPST-NC 0.01A 32V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376505-KSR223GNCLFG | KSR223GNCLFG | KSR223GNCLFG | KSR223GNCLFG | 30AK6272 | KSR223GNCLFG |
| Product Name | Switches - Tactile Switches | Switches - Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switch, 0.01A, 32V, 200Gf, Smd Rohs Compliant C&k Components | Tactile Switches |
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | On-Mom | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NC |