Alps Alpine Tactile Switches SKSNLAE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKSNLAE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSNLAE010TR-ND
Tactile Switches 4809-SKSNLAE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKSNLAE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSNLAE010CT-ND
Tactile Switches 4809-SKSNLAE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKSNLAE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSNLAE010DKR-ND
Tactile Switches 4809-SKSNLAE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine - 66AH7072 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
66AH7072
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine 66AH7072
TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Switches - Tactile Switches - SKSNLAE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKSNLAE010
Switches - Tactile Switches SKSNLAE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKSNLAE010
Key/Switch >> Tactile Switches SKSNLAE010
3mm 3.5mm Rectangle button 50mA Surface Mount,Right Angle 6.2mm SPST 12V SMD Tactile Switches ROHS

3mm 3.5mm Rectangle button 50mA Surface Mount,Right Angle 6.2mm SPST 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKSNLAE010TR-ND 4809-SKSNLAE010CT-ND 66AH7072 SKSNLAE010 SKSNLAE010
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine Switches - Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 2.55mm 6.20mm x 2.55mm Height: 3.5mm x Length: 6.2mm x Width: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Tact Switch
View Details
Light Touch Miniature Pushbutton - EB2085P-B-J34ACC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers