Alps Alpine Tactile Switches SKHUALE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHUALE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUALE010TR-ND
Tactile Switches 4809-SKHUALE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKHUALE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUALE010DKR-ND
Tactile Switches 4809-SKHUALE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKHUALE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUALE010CT-ND
Tactile Switches 4809-SKHUALE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKHUALE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHUALE010
Switches - Tactile Switches SKHUALE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine - 66AH7042 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
66AH7042
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine 66AH7042
TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHUALE010TR-ND 4809-SKHUALE010CT-ND SKHUALE010 66AH7042
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
Actuator Specifications Round Button Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1052-G - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers
Tactile Switches - 1241.1102.7018 - 1038557-1241.1102.7018 - Win Source Electronics
Specs
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
View Details
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
Pushbutton - 123385070 - Radwell International
Specs
Switch Type Tact Switch
View Details