Alps Alpine Tactile Switches SKHHALA010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHHALA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHHALA010-ND
Tactile Switches 4809-SKHHALA010-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switch, Tactile, 6X6Mm, Vert, Grey; Product Range Alps Alpine - 94T3231 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 6X6Mm, Vert, Grey; Product Range Alps Alpine
94T3231
Switch, Tactile, 6X6Mm, Vert, Grey; Product Range Alps Alpine 94T3231
SWITCH, TACTILE, 6X6MM, VERT, GREY; Product Range:SKHH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, TACTILE, 6X6MM, VERT, GREY; Product Range:SKHH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - SKHHALA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHHALA010
Switches - Tactile Switches SKHHALA010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHHALA010-ND 94T3231 SKHHALA010
Product Name Tactile Switches Switch, Tactile, 6X6Mm, Vert, Grey; Product Range Alps Alpine Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4058F - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers