Alps Alpine Tactile Switches SKHHLVA010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHHLVA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHHLVA010-ND
Tactile Switches 4809-SKHHLVA010-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKHHLVA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHHLVA010
Switches - Tactile Switches SKHHLVA010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Switch, Tactile, 6X6Mm, Horiz, Grey; Product Range Alps Alpine - 94T3251 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 6X6Mm, Horiz, Grey; Product Range Alps Alpine
94T3251
Switch, Tactile, 6X6Mm, Horiz, Grey; Product Range Alps Alpine 94T3251
SWITCH, TACTILE, 6X6MM, HORIZ, GREY; Product Range:SKHH Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L RoHS Compliant: Yes

SWITCH, TACTILE, 6X6MM, HORIZ, GREY; Product Range:SKHH Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHHLVA010-ND SKHHLVA010 94T3251
Product Name Tactile Switches Switches - Tactile Switches Switch, Tactile, 6X6Mm, Horiz, Grey; Product Range Alps Alpine
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.50mm x 6.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Tactile Switches - 450-1641-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDT - Pushbuttons - HDT-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W Sealed Tactile Switch - B3W-4155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.8 lbs (0.3497 kg)
View Details
4 suppliers