C&K Components Switches - Tactile Switches PTS540JM035SMTRLFS

Description
Win Source Part Number: 1232949-PTS540JM035S MTRLFS Category: Switches>Tactile Switches Series: PTS540 Termination Style: J Lead Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Flush Switch Travel: 0.15mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 3.70mm x 3.70mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 0.35mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: C&K Other Names: PTS540 JM035 SMTR LFS,CKN10809DKR,-PTS 540JM035SMTR LFS,-PTS540JM035SMTR LFS,-PTS540JM035SMTR LFS,*PTS540JM035SMTR LFS,2266-PTS540JM035 SMTRLFS,CKN10809CT,C KN10809TR,PTS540JM03 5SMTR LFS,Y97UT25B2ACFP Base Product Number: PTS540
Request a Quote Datasheet
Description
Win Source Part Number: 1232949-PTS540JM035S MTRLFS Category: Switches>Tactile Switches Series: PTS540 Termination Style: J Lead Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Flush Switch Travel: 0.15mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 3.70mm x 3.70mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 0.35mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: C&K Other Names: PTS540 JM035 SMTR LFS,CKN10809DKR,-PTS 540JM035SMTR LFS,-PTS540JM035SMTR LFS,-PTS540JM035SMTR LFS,*PTS540JM035SMTR LFS,2266-PTS540JM035 SMTRLFS,CKN10809CT,C KN10809TR,PTS540JM03 5SMTR LFS,Y97UT25B2ACFP Base Product Number: PTS540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1232949-PTS540JM035SMTRLFS
Switches - Tactile Switches 1232949-PTS540JM035SMTRLFS
Win Source Part Number: 1232949-PTS540JM035S MTRLFS Category: Switches>Tactile Switches Series: PTS540 Termination Style: J Lead Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Flush Switch Travel: 0.15mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 3.70mm x 3.70mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 0.35mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: C&K Other Names: PTS540 JM035 SMTR LFS,CKN10809DKR,-PTS 540JM035SMTR LFS,-PTS540JM035SMTR LFS,-PTS540JM035SMTR LFS,*PTS540JM035SMTR LFS,2266-PTS540JM035 SMTRLFS,CKN10809CT,C KN10809TR,PTS540JM03 5SMTR LFS,Y97UT25B2ACFP Base Product Number: PTS540

Win Source Part Number: 1232949-PTS540JM035SMTRLFS
Category: Switches>Tactile Switches
Series: PTS540
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Flush
Switch Travel: 0.15mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 3.70mm x 3.70mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 500,000 Cycles
Temperature Range - Operating: -30°C ~ 85°C
Actuator Height off PCB, Vertical: 0.35mm
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: PTS540 JM035 SMTR LFS,CKN10809DKR,-PTS540JM035SMTR LFS,-PTS540JM035SMTR LFS,-PTS540JM035SMTRLFS,*PTS540JM035SMTRLFS,2266-PTS540JM035SMTRLFS,CKN10809CT,CKN10809TR,PTS540JM035SMTR LFS,Y97UT25B2ACFP
Base Product Number: PTS540

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
PTS540JM035SMTRLFS
Tactile Switches PTS540JM035SMTRLFS
Tactile Switches 160 GF Top Actuated Ultra Low Profile

Tactile Switches 160 GF Top Actuated Ultra Low Profile

Buy Now Datasheet
Switches - Tactile Switches PTS540JM035SMTRLFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1232949-PTS540JM035SMTRLFS PTS540JM035SMTRLFS PTS540JM035SMTRLFS
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Terminal Type J Form Lead
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15KP-4CH - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers