Alps Alpine Tactile Switches SKHLLFA010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHLLFA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHLLFA010-ND
Tactile Switches 4809-SKHLLFA010-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKHLLFA010
Key/Switch >> Tactile Switches SKHLLFA010
3.5mm 3.5mm Rectangle button 50mA Lying 6mm SPST 12V Plugin Tactile Switches ROHS

3.5mm 3.5mm Rectangle button 50mA Lying 6mm SPST 12V Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine - 66AH7040 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine
66AH7040
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine 66AH7040
TACTILE SWITCH, 0.05A, 12VDC, TH ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Switches - Tactile Switches - SKHLLFA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHLLFA010
Switches - Tactile Switches SKHLLFA010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHLLFA010-ND SKHLLFA010 66AH7040 SKHLLFA010
Product Name Tactile Switches Key/Switch >> Tactile Switches Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine Switches - Tactile Switches
Actuator Specifications Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 3-101-011-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
B3J Hinged Tactile Switch - B3J-3300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers