Win Source Part Number: 1376494-KSL0V411LFTR
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSL
Package: Bulk
Product Status: Active
Base Product Number: KSL0V4
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP60 - Dust Tight
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Length, Right Angle: 8.53mm
Actuator Orientation: Side Actuated
Outline: 8.00mm x 8.00mm
Illumination: Non-Illuminated
Operating Force: 300gf
Tactile Switches Switch Tact Long Rt Ang Sealed
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376494-KSL0V411LFTR | KSL0V411LFTR | KSL0V411LFTR | KSL0V411LFTR |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2957 kg) | 0.7 lbs (0.2999 kg) | |
| Max. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2957 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |
| Terminal Type | Solder Pin | PC Pin |