Alps Alpine Tactile Switches SKRAAQE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKRAAQE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRAAQE010CT-ND
Tactile Switches 4809-SKRAAQE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRAAQE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRAAQE010TR-ND
Tactile Switches 4809-SKRAAQE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRAAQE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRAAQE010DKR-ND
Tactile Switches 4809-SKRAAQE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switch, Smd, 3.43N, 6.2X6.2Mm; Product Range Alps Alpine - 94T3270 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, 3.43N, 6.2X6.2Mm; Product Range Alps Alpine
94T3270
Switch, Smd, 3.43N, 6.2X6.2Mm; Product Range Alps Alpine 94T3270
SWITCH, SMD, 3.43N, 6.2X6.2MM; Product Range:SKRA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:343gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

SWITCH, SMD, 3.43N, 6.2X6.2MM; Product Range:SKRA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:343gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKRAAQE010
Key/Switch >> Tactile Switches SKRAAQE010
6.2mm 5.1mm Round Button 50mA Brick nogging 6.2mm SPST 12V SMD Tactile Switches ROHS

6.2mm 5.1mm Round Button 50mA Brick nogging 6.2mm SPST 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - SKRAAQE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKRAAQE010
Switches - Tactile Switches SKRAAQE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKRAAQE010CT-ND 4809-SKRAAQE010TR-ND 94T3270 SKRAAQE010 SKRAAQE010
Product Name Tactile Switches Tactile Switches Switch, Smd, 3.43N, 6.2X6.2Mm; Product Range Alps Alpine Key/Switch >> Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm Height: 5.1mm x Length: 6.2mm x Width: 6.2mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 601.6369.038 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 1437565-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15KP-1B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details