Alps Alpine Tactile Switches SKHHDTA010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHHDTA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHHDTA010-ND
Tactile Switches 4809-SKHHDTA010-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKHHDTA010
Key/Switch >> Tactile Switches SKHHDTA010
6mm 13mm Round Button 50mA Straight 6mm SPST 12V Plugin Tactile Switches ROHS

6mm 13mm Round Button 50mA Straight 6mm SPST 12V Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Switch, Tactile, 6X6Mm, Vert, Blk; Product Range Alps Alpine - 94T3245 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 6X6Mm, Vert, Blk; Product Range Alps Alpine
94T3245
Switch, Tactile, 6X6Mm, Vert, Blk; Product Range Alps Alpine 94T3245
SWITCH, TACTILE, 6X6MM, VERT, BLK; Product Range:SKHH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, TACTILE, 6X6MM, VERT, BLK; Product Range:SKHH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - SKHHDTA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHHDTA010
Switches - Tactile Switches SKHHDTA010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHHDTA010-ND SKHHDTA010 94T3245 SKHHDTA010
Product Name Tactile Switches Key/Switch >> Tactile Switches Switch, Tactile, 6X6Mm, Vert, Blk; Product Range Alps Alpine Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm Height: 13mm x Length: 6mm x Width: 6mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details