Manufacturer: C&K
Win Source Part Number: 778072-KSS221GLFS
Series: KSS
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Feedback
Ingress Protection: IP40
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 50VDC
Actuator Orientation: Side Actuated
Outline: 7.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Family Name: KSS
Categories: Switches
Introduction Date: August 13, 2007
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
50mA 7mm 200gf 32V 3.5mm 1.7mm Rectangle button Surface Mount,Right Angle SPST SMD,3.5x7mm Tactile Switches ROHS
SWITCH TACTILE SPST-NO 0.05A 50V
Tactile Switches SPST NO-G LEAD 200g
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 0.05A 50V
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 778072-KSS221GLFS | KSS221GLFS | 174-KSS221GLFS | KSS221GLFS | KSS221GLFS | KSS221GLFS |
| Product Name | Tactile Switches - KSS221GLFS | Key/Switch >> Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 50V | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO |
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | |
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) |
| Switch Dimensions | Height: 1.7mm x Length: 7mm x Width: 3.5mm |