Tactile Switches 6 mm SMT Side Actuated Tact Switch
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | PTS645VM13SMTR92LFS | PTS645VM13SMTR92LFS | PTS645VM13SMTR92LFS |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Off-Mom | Momentary Contact | |
| Switching Mechanism | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Gull Wing | ||
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) |