Alps Alpine Tactile Switches SKHUBHE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHUBHE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUBHE010TR-ND
Tactile Switches 4809-SKHUBHE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKHUBHE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUBHE010DKR-ND
Tactile Switches 4809-SKHUBHE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKHUBHE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHUBHE010CT-ND
Tactile Switches 4809-SKHUBHE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKHUBHE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHUBHE010
Switches - Tactile Switches SKHUBHE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine - 66AH7044 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
66AH7044
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine 66AH7044
TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHUBHE010TR-ND 4809-SKHUBHE010CT-ND SKHUBHE010 66AH7044
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
Actuator Specifications Round Button Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Hardware - AT4076BC - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W Sealed Tactile Switch - B3W-1000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
10 suppliers