Alps Alpine Tactile Switches SKHHBYA010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHHBYA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHHBYA010-ND
Tactile Switches 4809-SKHHBYA010-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKHHBYA010
Key/Switch >> Tactile Switches SKHHBYA010
6mm 7mm Round Button 50mA Straight 6mm SPST 12V Plugin Tactile Switches ROHS

6mm 7mm Round Button 50mA Straight 6mm SPST 12V Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - SKHHBYA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHHBYA010
Switches - Tactile Switches SKHHBYA010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Switch, Tactile, 6X6Mm, Vert, Red; Product Range Alps Alpine - 94T3238 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 6X6Mm, Vert, Red; Product Range Alps Alpine
94T3238
Switch, Tactile, 6X6Mm, Vert, Red; Product Range Alps Alpine 94T3238
SWITCH, TACTILE, 6X6MM, VERT, RED; Product Range:SKHH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, TACTILE, 6X6MM, VERT, RED; Product Range:SKHH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHHBYA010-ND SKHHBYA010 SKHHBYA010 94T3238
Product Name Tactile Switches Key/Switch >> Tactile Switches Switches - Tactile Switches Switch, Tactile, 6X6Mm, Vert, Red; Product Range Alps Alpine
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm Height: 7mm x Length: 6mm x Width: 6mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Pushbutton Switches - 601.6369.038 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Tactile Switches - 2506469-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details