Alps Alpine Tactile Switches SKRNPBE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKRNPBE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRNPBE010CT-ND
Tactile Switches 4809-SKRNPBE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRNPBE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRNPBE010TR-ND
Tactile Switches 4809-SKRNPBE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRNPBE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRNPBE010DKR-ND
Tactile Switches 4809-SKRNPBE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKRNPBE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKRNPBE010
Switches - Tactile Switches SKRNPBE010
SWITCH TACT SPDT .05A 12VDC

SWITCH TACT SPDT .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKRNPBE010CT-ND 4809-SKRNPBE010TR-ND SKRNPBE010
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Without Without Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Double Pole, Single Throw (DPST); DPST-NO
Switch Dimensions 6.40mm x 6.00mm 6.40mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331366-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
30mm Non- Illuminated Mushroom with Arrows Push Buttons - AML4 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
3 suppliers
SMT Switch, 4.2x3.2 mm - TCS43 Microminiature SMT tactile switch designed for high-performance applications - SCHURTER Inc
Specs
Switch Function Momentary Contact
Terminal Type

J-Type

Features RoHS
View Details