DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB HOUSING PLUG 15POS | |
| CONN D-SUB PLG 15POS PNL MT SLDR | |
| CONN D-SUB PLUG 25POS PNL MNT | |
| CONN D-SUB PLUG 9POS PNL MNT | |
| CONN D-SUB RCPT 15P PNL MNT SLDR | |
| CONN D-SUB RCPT 15POS PNL MNT | |
| CONN D-SUB RCPT 50P PNL MNT SLDR | |
| CONN D-SUB RCPT 50POS PNL MNT | |
| CONN D-SUB RCPT 9POS PNL MNT | |
| D-Sub Contact Female Socket Gold 20-26 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 20-26 AWG Crimp Machined | |
| D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped | |
| D-Sub Contact | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub Connector 9 Position | |
| Position Connector | |
| Receptacle for Female Contacts Housing D-Sub Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 9 Position |
| << Prev | Next >> |