DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 70 100 150 173
Product Name Notes
11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (10 + 3 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (7 + 6 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (7 + 6 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 (17 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (17 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 (20 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (20 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
24 (17 + 7 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
24 (17 + 7 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
25 (22 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
25 (22 + 3 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
27 (25 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
27 (25 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
36 (32 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
36 (32 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
43 (41 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
43 (41 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
50 Position D-Sub Plug, Male Pins Connector
50 Position D-Sub Receptacle, Female Sockets Connector
50 Position Hinged Backshell Connector Black 180° Unshielded
50 Position One Piece Backshell Connector 180° Shielded
50 Position One Piece Backshell Connector 90° Shielded
50 Position One Piece Backshell Connector Black 180° Unshielded
50 Position One Piece Backshell Connector Gray 180°
50 Position One Piece Backshell Connector Gray 90°
50 Position Two Piece Backshell Connector 180° Shielded
50 Position Two Piece Backshell Connector 45°, 180° Shielded
50 Position Two Piece Backshell Connector Black 180°
50 Position Two Piece Backshell Connector Black 45°, 180° Unshielded
50 Position Two Piece Backshell Connector Gray 45° Shielded
50 Position Two Piece Backshell Connector Gray 45° Unshielded
50 Position Two Piece Backshell Connector Silver 180° Shielded
50 Position Two Piece Backshell Connector Silver 45° Shielded
7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
9 (5 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB PLUG 37POS VERT SLDR
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 37POS R/A SOLDER
CONN D-SUB RCPT 9POS R/A SOLDER
Connector Cap (Cover), Dust For D-Sub Connectors, Female
Connector Cap (Cover), Dust For D-Sub Connectors, Male
Connector Gasket For D-Sub Connectors
D-SUB 2W2C FEMALE ANGLED, 30AMPS
D-SUB 37PIN FEMALE SOLDER CUP TU
D-SUB 50PIN METALLIZED HOOD, TOP
D-Sub Contact Coax Pin, Socket Center Gold Coaxial Cable Crimp Machined
D-Sub Contact Coax Pin, Socket Center Gold RG-174, 188A, 316 Crimp Machined
D-Sub Contact Female Socket Gold 10-12 AWG Crimp Machined
D-Sub Contact Female Socket Gold 12-14 AWG Crimp Machined
D-Sub Contact Female Socket Gold 12-14 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold 16-20 AWG Crimp Machined
D-Sub Contact Female Socket Gold 16-20 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold 20 AWG Solder Machined
D-Sub Contact Female Socket Gold 20-24 AWG Crimp Machined
D-Sub Contact Female Socket Gold 22-26 AWG Crimp Machined
D-Sub Contact Female Socket Gold 26-28 AWG Crimp Machined
D-Sub Contact Female Socket Gold 8-10 AWG Crimp Machined
D-Sub Contact Female Socket Gold 8-10 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold Coaxial Cable Crimp and Solder Machined
D-Sub Contact Female Socket Gold Coaxial Cable Crimp Machined
D-Sub Contact Female Socket Gold Solder Cup Machined
D-Sub Contact Female Socket Hose/Tubing Machined
D-Sub Contact Male Pin Gold 10-12 AWG Crimp Machined
D-Sub Contact Male Pin Gold 12-14 AWG Crimp Machined
D-Sub Contact Male Pin Gold 12-14 AWG Solder Cup Machined
D-Sub Contact Male Pin Gold 16-20 AWG Crimp Machined
D-Sub Contact Male Pin Gold 20 AWG Solder Machined
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Machined
D-Sub Contact Male Pin Gold 22-26 AWG Crimp Machined
D-Sub Contact Male Pin Gold 24 AWG Crimp Machined
D-Sub Contact Male Pin Gold 8-10 AWG Crimp Machined
D-Sub Contact Male Pin Gold 8-10 AWG Solder Cup Machined
D-Sub Contact Male Pin Gold Coaxial Cable Crimp and Solder Machined
D-Sub Contact Male Pin Gold Coaxial Cable Crimp Machined
D-Sub Contact Male Pin Gold Solder Cup Machined
D-Sub Contact Male Pin Hose/Tubing Machined
D-Sub Contact
D-SUB HIGH POWER CONTACT FEMALE
D-SUB HIGH POWER CONTACT MALE 10
D-SUB M 13W3 ANG MA 20A UNC NM30
D-SUB M 2W2C FEMALE STRAIGHT PCT
D-SUB M 2W2C STR MA 20A UNC NM30
D-SUB TURNED FEMALE CONTACT FOR
D-SUB TURNED MALE CONTACT FOR AW
Housing Connector Position
Plug for Male Contacts Housing D-Sub Connector 37 Position
Plug for Male Contacts Housing D-Sub Connector 50 Position
Plug for Male Contacts Housing D-Sub, Combo Connector 11 (10 + 1 Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 13 (10 + 3 Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 17 (15 + 2 Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 21 (17 + 4 Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 21 (20 + 1 Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 36 (32 + 4 Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 7 (5 + 2 Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 8 (Coax or Power) Position
Position Connector
Receptacle for Female Contacts Housing D-Sub Connector 37 Position
Receptacle for Female Contacts Housing D-Sub Connector 50 Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 11 (10 + 1 Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 13 (10 + 3 Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 17 (15 + 2 Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 21 (17 + 4 Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 21 (20 + 1 Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 36 (32 + 4 Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 7 (5 + 2 Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 8 (Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector Position

<< Prev Next >>