NorComp D-Sub Connector Assemblies 171-025-213R911

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 9225FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
9225FE-ND
D-Sub Connector Assemblies 9225FE-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors - 171-025-213R911 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp - 40Y4684 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp
40Y4684
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp 40Y4684
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 171 Series, Db, Receptacle, 25, Steel, Through Hole Rohs Compliant Norcomp - 67W2450 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 171 Series, Db, Receptacle, 25, Steel, Through Hole Rohs Compliant Norcomp
67W2450
D Sub Connector, 171 Series, Db, Receptacle, 25, Steel, Through Hole Rohs Compliant Norcomp 67W2450
D Sub Connector, 171 Series, DB, Receptacle, 25, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, 171 Series, DB, Receptacle, 25, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9225FE-ND 171-025-213R911 40Y4684 67W2450
Product Name D-Sub Connector Assemblies Connectors D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp D Sub Connector, 171 Series, Db, Receptacle, 25, Steel, Through Hole Rohs Compliant Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data